E-Switch, Inc. Toggle Switches 100AWDP3T1B1M2QEH

Description
TOGGLE, 5A, DPDT, On-Off-On, PC Pin, IP67
Request a Quote Datasheet
Description
TOGGLE, 5A, DPDT, On-Off-On, PC Pin, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches 1400-100AWDP3T1B1M2QEH
TOGGLE, 5A, DPDT, On-Off-On, PC Pin, IP67

TOGGLE, 5A, DPDT, On-Off-On, PC Pin, IP67

Supplier's Site Datasheet
Toggle Switches - EG5418-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
EG5418-ND
Toggle Switches EG5418-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Toggle Switch, Dpdt, 5A, 120Vac, Solder; Switch Operation E-Switch - 15N9756 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 5A, 120Vac, Solder; Switch Operation E-Switch
15N9756
Toggle Switch, Dpdt, 5A, 120Vac, Solder; Switch Operation E-Switch 15N9756
TOGGLE SWITCH, DPDT, 5A, 120VAC, SOLDER; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:100A Series; Contact Current Max:5A; Switch Mounting:Through Hole; Switch Terminals:Solder RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 5A, 120VAC, SOLDER; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:100A Series; Contact Current Max:5A; Switch Mounting:Through Hole; Switch Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches 100AWDP3T1B1M2QEH
SWITCH TOGGLE DPDT 5A 120V

SWITCH TOGGLE DPDT 5A 120V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
100AWDP3T1B1M2QEH
Toggle Switches 100AWDP3T1B1M2QEH
Toggle Switches 5A 120VAC/28VDC On-Off-On PC Mnt

Toggle Switches 5A 120VAC/28VDC On-Off-On PC Mnt

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1400-100AWDP3T1B1M2QEH EG5418-ND 15N9756 100AWDP3T1B1M2QEH 100AWDP3T1B1M2QEH
Product Name Toggle Switches Toggle Switches Toggle Switch, Dpdt, 5A, 120Vac, Solder; Switch Operation E-Switch Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Straight PC Pins Straight PC Pins Solder Terminals; Solder PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

30 mm Toggle Switch 800T PB - 800T-T4T8JJGG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
TK Tactile Mini Trim - TK - OTTO Controls
Specs
Switch Type Toggle
View Details