E-Switch, Inc. Toggle Switches 100AWDP1T2B4M2QE

Description
TOGGLE, 5A, DPDT, On-On, PC Pin, IP67
Request a Quote Datasheet
Description
TOGGLE, 5A, DPDT, On-On, PC Pin, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches 1400-100AWDP1T2B4M2QE
TOGGLE, 5A, DPDT, On-On, PC Pin, IP67

TOGGLE, 5A, DPDT, On-On, PC Pin, IP67

Supplier's Site Datasheet
Toggle Switches - 100AWDP1T2B4M2QE-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
100AWDP1T2B4M2QE-ND
Toggle Switches 100AWDP1T2B4M2QE-ND
Toggle Switch DPDT Through Hole

Toggle Switch DPDT Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
100AWDP1T2B4M2QE
Toggle Switches 100AWDP1T2B4M2QE
Toggle Switches 5A 120VAC/28VDC On-None-On PC Mnt

Toggle Switches 5A 120VAC/28VDC On-None-On PC Mnt

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
100AWDP1T2B4M2QE
Switches - Toggle Switches 100AWDP1T2B4M2QE
SWITCH TOGGLE DPDT 5A 120V

SWITCH TOGGLE DPDT 5A 120V

Supplier's Site
Toggle Switch, Dpdt, 5A, 120Vac/28Vdc; Switch Operation E-Switch - 15N9751 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 5A, 120Vac/28Vdc; Switch Operation E-Switch
15N9751
Toggle Switch, Dpdt, 5A, 120Vac/28Vdc; Switch Operation E-Switch 15N9751
TOGGLE SWITCH, DPDT, 5A, 120VAC/28VDC; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:100A Series; Switch Mounting:Through Hole; Contact Current Max:5A; Switch Terminals:PC Pin RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 5A, 120VAC/28VDC; Switch Operation:On-None-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:100A Series; Switch Mounting:Through Hole; Contact Current Max:5A; Switch Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1400-100AWDP1T2B4M2QE 100AWDP1T2B4M2QE-ND 100AWDP1T2B4M2QE 100AWDP1T2B4M2QE 15N9751
Product Name Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switch, Dpdt, 5A, 120Vac/28Vdc; Switch Operation E-Switch
Switch Type Toggle Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Straight PC Pins Straight PC Pins PC Pin Straight PC Pins; PC Pin
Features Dustproof; Weather resistant or waterproof Dustproof
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two 3-Way Toggle Switches - 71133 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Process Sealed Subminiature Toggle - A22AH-GA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details