TOGGLE, 0.4VA, 4PDT, On-On-On, PC Pin
Toggle Switch DP3T Through Hole, Right Angle, Vertical
Toggle Switches ON-ON-ON 3 WAY
SWITCH TOGGLE DP3T 0.4VA 20V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-1004P6T1B4M7RE | EG6100-ND | 1004P6T1B4M7RE | 1004P6T1B4M7RE |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | ||
| Pole & Throw Specifications | 4PDT | DP3T | DP3T | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Screw Terminals | PC Pin |
| Toggle Actuator | Standard Toggle Handle | Standard Round |