TOGGLE, 5A, 4PDT, (On)-Off-(On), Solder
Toggle Switch 4PDT Panel Mount
SWITCH TOGGLE 4PDT 5A 120V
Toggle Switches 5A 120VAC/28VDC (On)-Off-(On) Sldr
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-1004P4T1B1M1QE | 1004P4T1B1M1QE-ND | 1004P4T1B1M1QE | 1004P4T1B1M1QE |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Momentary | Momentary | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |
| Pole & Throw Specifications | 4PDT | 4PDT | 4PDT | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug |