TOGGLE, 5A, 4PDT, On-Off-On, PC Pin
Toggle Switch 4PDT Through Hole, Right Angle, Vertical
TOGGLE SWITCH, 4PDT, 5A, 120VAC, SOLDER; Switch Operation:On-Off-On;
Toggle Switches 5A 120VAC/28VDC On-Off-On PC Mnt
SWITCH TOGGLE 4PDT 5A 120V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-1004P3T2B4M7QE | EG5417-ND | 24R4275 | 1004P3T2B4M7QE | 1004P3T2B4M7QE |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, 4Pdt, 5A, 120Vac, Solder; Switch Operation E-Switch | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | 4PDT | 4PDT | 4PDT | 4PDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Terminals; Solder | PC Pin |