TOGGLE, 5A, 4PDT, On-Off-On, PC Pin
SWITCH TOGGLE 4PDT 5A 120V
Toggle Switches 5A 120VAC/28VDC On-Off-On PC Mnt
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-1004P3T1B1M7QE | 1004P3T1B1M7QE | 1004P3T1B1M7QE |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | 4PDT | 4PDT | |
| Terminal Type | Straight PC Pins | PC Pin |