TOGGLE, 5A, 4PDT, On-Off-On, Solder
Toggle Switch 4PDT Panel Mount
Toggle Switches 4PDT ON-OFF-ON SLDR
TOGGLE SWITCH, 4PDT, 5A, 120VAC, 28VDC; Switch Operation:On-Off-On;
SWITCH TOGGLE 4PDT 5A 120V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-1004P3T1B1M1QEH | EG2429-ND | 1004P3T1B1M1QEH | 16N0287 | 1004P3T1B1M1QEH |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switch, 4Pdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | 4PDT | 4PDT | 4PDT | 4PDT | |
| Terminal Type | Solder Terminals | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug |