TOGGLE, 5A, 4PDT, On-On, PC Pin
SWITCH TOGGLE 4PDT 5A 120V
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 1400-1004P1T1B9M7QEH | 141-1004P1T1B9M7QEH-ND |
| Product Name | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Switch Function | Maintained | Maintained |
| Pole & Throw Specifications | 4PDT | 4PDT |
| Terminal Type | Straight PC Pins | Straight PC Pins |
| Current Rating | 5 amps | 5 amps |