Toggle Switch 4PDT Panel Mount, Right Angle, Vertical
TOGGLE, 5A, 4PDT, On-On, PC Pin
Toggle Switches 5A 120VAC/28VDC On-None-On PC Mnt
SWITCH TOGGLE 4PDT 5A 120V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1004P1T1B9M7QE-ND | 1400-1004P1T1B9M7QE | 1004P1T1B9M7QE | 1004P1T1B9M7QE |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | 4PDT | 4PDT | 4PDT |