Toggle Switch 3PDT Panel Mount
TOGGLE, 5A, 3PDT, (On)-Off-(On), Solder
Toggle Switches 5A 120VAC/28VDC (On)-Off-(On) Sldr
SWITCH TOGGLE 3PDT 5A 120V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1003P4T6B11M1QEH-ND | 1400-1003P4T6B11M1QEH | 1003P4T6B11M1QEH | 1003P4T6B11M1QEH |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Flat Anti-Rotation | Flat Anti-Rotation | ||
| Switch Function | Momentary | Momentary | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT |