Toggle Switches 0.4VA @ 20V (AC/DC) On-None-On PC Mnt
SWITCH TOGGLE 3PDT 0.4VA 20V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 1003P1T6B12M6RE | 1003P1T6B12M6RE |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Flat Anti-Rotation | |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | 3PDT |