TOGGLE, 5A, 3PDT, On-On, Solder
Toggle Switch 3PDT Panel Mount
SWITCH TOGGLE 3PDT 5A 120V
Toggle Switches 5A 120VAC/28VDC On-None-On Sldr Lug
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-1003P1T2B1M1QEH | 1003P1T2B1M1QEH-ND | 1003P1T2B1M1QEH | 1003P1T2B1M1QEH |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | ||
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug | |
| Current Rating | 5 amps | 5 amps | 5 amps |