Toggle Switches 5A 120VAC/28VDC On-None-On Wire Wrap
SWITCH TOGGLE 3PDT 5A 120V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-1003P1T1B1M53QE | 1003P1T1B1M53QE | 1003P1T1B1M53QE |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Round | ||
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | 3PDT | ||
| Terminal Type | Wire Leads; Wire Wrap |