TOGGLE, 5A, 3PDT, On-On, PC Pin
Toggle Switch 3PDT Panel Mount
TOGGLE SWITCH, 3PDT, 5A, 120VAC, 28VDC; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Through Hole; Contact Voltage AC Nom:120V RoHS Compliant: Yes
SWITCH TOGGLE 3PDT 5A 120V
Toggle Switches 3PDT ON-ON PC MNT
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-1003P1T1B1M2QEH | EG2425-ND | 16N0205 | 1003P1T1B1M2QEH | 1003P1T1B1M2QEH |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, 3Pdt, 5A, 120Vac, 28Vdc; Switch Operation E-Switch | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | |||
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT | 3PDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin | Screw Terminals | |
| Current Rating | 5 amps | 5 amps | 5 amps | 5 amps |