E-Switch, Inc. Toggle Switches 1003P1T1B1M1RE

Description
Toggle Switch 3PDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch 3PDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 1003P1T1B1M1RE-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
1003P1T1B1M1RE-ND
Toggle Switches 1003P1T1B1M1RE-ND
Toggle Switch 3PDT Panel Mount

Toggle Switch 3PDT Panel Mount

Buy Now Datasheet
Toggle Switches 1400-1003P1T1B1M1RE
TOGGLE, 0.4VA, 3PDT, On-On, Solder

TOGGLE, 0.4VA, 3PDT, On-On, Solder

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
1003P1T1B1M1RE
Switches - Toggle Switches 1003P1T1B1M1RE
SWITCH TOGGLE 3PDT 0.4VA 20V

SWITCH TOGGLE 3PDT 0.4VA 20V

Supplier's Site
Toggle Switch, 3Pdt, 0.4Va, 20V, Solder; Switch Operation E-Switch - 16N0203 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, 3Pdt, 0.4Va, 20V, Solder; Switch Operation E-Switch
16N0203
Toggle Switch, 3Pdt, 0.4Va, 20V, Solder; Switch Operation E-Switch 16N0203
TOGGLE SWITCH, 3PDT, 0.4VA, 20V, SOLDER; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:100 Series; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V RoHS Compliant: Yes

TOGGLE SWITCH, 3PDT, 0.4VA, 20V, SOLDER; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:100 Series; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
1003P1T1B1M1RE
Toggle Switches 1003P1T1B1M1RE
Toggle Switches 0.4VA @ 20V (AC/DC) On-None-On Sldr Lug

Toggle Switches 0.4VA @ 20V (AC/DC) On-None-On Sldr Lug

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1003P1T1B1M1RE-ND 1400-1003P1T1B1M1RE 1003P1T1B1M1RE 16N0203 1003P1T1B1M1RE
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switch, 3Pdt, 0.4Va, 20V, Solder; Switch Operation E-Switch Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications 3PDT 3PDT 3PDT 3PDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 1 Pole Manual Starting Switch - 600-TQX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
Tactile 8-Way Mini Trim - T8-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details