E+E Elektronik Humidity Calibrator Humor 20

Description
The Humor 20 humidity calibrator is a high-end portable reference device traceable to international standards. The Humor 20 generates relative humidity in the range 10-95 % RH and can accomdate probes diameter 8-25.5 mm (0.3-1") as well as data loggers or room mount humidity sensors. Humor 20 operates on the fundamental dual-pressure reactor principle similar to the references used in national bureaus for standards. It can be employed both as laboratory and portable humidity generator and reference. For operation Humor 20 requires only distilled water, clean oil-free air with a pressure of 10 bar (145 psi) and a power supply between 90-230 V AC.
Datasheet
Description
The Humor 20 humidity calibrator is a high-end portable reference device traceable to international standards. The Humor 20 generates relative humidity in the range 10-95 % RH and can accomdate probes diameter 8-25.5 mm (0.3-1") as well as data loggers or room mount humidity sensors. Humor 20 operates on the fundamental dual-pressure reactor principle similar to the references used in national bureaus for standards. It can be employed both as laboratory and portable humidity generator and reference. For operation Humor 20 requires only distilled water, clean oil-free air with a pressure of 10 bar (145 psi) and a power supply between 90-230 V AC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Calibrator - Humor 20 - E+E Elektronik
Engerwitzdorf, Austria
Humidity Calibrator
Humor 20
Humidity Calibrator Humor 20
The Humor 20 humidity calibrator is a high-end portable reference device traceable to international standards. The Humor 20 generates relative humidity in the range 10-95 % RH and can accomdate probes diameter 8-25.5 mm (0.3-1") as well as data loggers or room mount humidity sensors. Humor 20 operates on the fundamental dual-pressure reactor principle similar to the references used in national bureaus for standards. It can be employed both as laboratory and portable humidity generator and reference. For operation Humor 20 requires only distilled water, clean oil-free air with a pressure of 10 bar (145 psi) and a power supply between 90-230 V AC.

The Humor 20 humidity calibrator is a high-end portable reference device traceable to international standards.

The Humor 20 generates relative humidity in the range 10-95 % RH and can accomdate probes diameter 8-25.5 mm (0.3-1") as well as data loggers or room mount humidity sensors.

Humor 20 operates on the fundamental dual-pressure reactor principle similar to the references used in national bureaus for standards. It can be employed both as laboratory and portable humidity generator and reference. For operation Humor 20 requires only distilled water, clean oil-free air with a pressure of 10 bar (145 psi) and a power supply between 90-230 V AC.

Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Calibration Instruments
Product Number Humor 20
Product Name Humidity Calibrator
Calibrator Style Fixed
Environmental Properties Humidity/ Moisture/ Dew Point
User Interface Analog Front Panel
Digital Interface Serial Interface
Unlock Full Specs
to access all available technical data

Similar Products

Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details