E+E Elektronik Humidity Calibration Kit

Description
The humidity transmitters as all other measuring instruments shall be periodically checked and eventually adjusted. The most simple solution for this purpose is the E+E Humidity Calibration Kit. The E+E Humidity Calibration Kit is a cost effective solution for calibrating humidity measuring instruments with sensing probes ø 10-12 mm (0.4-0.47 inch). It is very easy to use and it does not require highly qualified technical staff. The kit consists of a humidity calibration chamber and a choice of E+E Humidity Standard Sets. Humidity Standards The E+E Humidity Standards are non-saturated salt solutions available in sets of five or fifty single-use ampoules, which may be stored an indefinite time. The salt solutions are non-harmful, handling them does not require specific safety measures. Safety data sheet is available upon request. Each E+E Humidity Standard Set is supplied with a traceable calibration certificate, issued by the Austrian National Metrology Institute (NMI).
Datasheet
Description
The humidity transmitters as all other measuring instruments shall be periodically checked and eventually adjusted. The most simple solution for this purpose is the E+E Humidity Calibration Kit. The E+E Humidity Calibration Kit is a cost effective solution for calibrating humidity measuring instruments with sensing probes ø 10-12 mm (0.4-0.47 inch). It is very easy to use and it does not require highly qualified technical staff. The kit consists of a humidity calibration chamber and a choice of E+E Humidity Standard Sets. Humidity Standards The E+E Humidity Standards are non-saturated salt solutions available in sets of five or fifty single-use ampoules, which may be stored an indefinite time. The salt solutions are non-harmful, handling them does not require specific safety measures. Safety data sheet is available upon request. Each E+E Humidity Standard Set is supplied with a traceable calibration certificate, issued by the Austrian National Metrology Institute (NMI).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Calibration Kit -  - E+E Elektronik
Engerwitzdorf, Austria
Humidity Calibration Kit
Humidity Calibration Kit
The humidity transmitters as all other measuring instruments shall be periodically checked and eventually adjusted. The most simple solution for this purpose is the E+E Humidity Calibration Kit. The E+E Humidity Calibration Kit is a cost effective solution for calibrating humidity measuring instruments with sensing probes ø 10-12 mm (0.4-0.47 inch). It is very easy to use and it does not require highly qualified technical staff. The kit consists of a humidity calibration chamber and a choice of E+E Humidity Standard Sets. Humidity Standards The E+E Humidity Standards are non-saturated salt solutions available in sets of five or fifty single-use ampoules, which may be stored an indefinite time. The salt solutions are non-harmful, handling them does not require specific safety measures. Safety data sheet is available upon request. Each E+E Humidity Standard Set is supplied with a traceable calibration certificate, issued by the Austrian National Metrology Institute (NMI).

The humidity transmitters as all other measuring instruments shall be periodically checked and eventually adjusted. The most simple solution for this purpose is the E+E Humidity Calibration Kit.

The E+E Humidity Calibration Kit is a cost effective solution for calibrating humidity measuring instruments with sensing probes Ø 10-12 mm (0.4-0.47 inch). It is very easy to use and it does not require highly qualified technical staff. The kit consists of a humidity calibration chamber and a choice of E+E Humidity Standard Sets.

Humidity Standards

The E+E Humidity Standards are non-saturated salt solutions available in sets of five or fifty single-use ampoules, which may be stored an indefinite time. The salt solutions are non-harmful, handling them does not require specific safety measures. Safety data sheet is available upon request. Each E+E Humidity Standard Set is supplied with a traceable calibration certificate, issued by the Austrian National Metrology Institute (NMI).

Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Calibration Instruments
Product Name Humidity Calibration Kit
Calibrator Style Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details