E+E Elektronik CO2, Temperature and Humidity Room Transmitter EE800

Description
EE800 measures accurately CO2, temperature (T) and relative humidity (RH) in HVAC applications. Additionally, it calculates the dewpoint temperature (Td). The E+E dual wavelength NDIR CO2 sensor compensates for aging effects, is highly insensitive to pollution and offers outstanding long term stability. A multiple point CO2 and T factory adjustment leads to excellent CO2 measurement accuracy over the entire T working range. EE800 with analogue outputs features an optional passive T sensor, while EE800 with digital interface (Modbus RTU or BACnet MS/TP) calculates additional physical quantities: absolute humidity, mixing ratio, enthalpy, frost point temperature and water vapor partial pressure. Applications Demand controlled ventilation Heating, ventilation and air conditioning Building automation
Datasheet
Description
EE800 measures accurately CO2, temperature (T) and relative humidity (RH) in HVAC applications. Additionally, it calculates the dewpoint temperature (Td). The E+E dual wavelength NDIR CO2 sensor compensates for aging effects, is highly insensitive to pollution and offers outstanding long term stability. A multiple point CO2 and T factory adjustment leads to excellent CO2 measurement accuracy over the entire T working range. EE800 with analogue outputs features an optional passive T sensor, while EE800 with digital interface (Modbus RTU or BACnet MS/TP) calculates additional physical quantities: absolute humidity, mixing ratio, enthalpy, frost point temperature and water vapor partial pressure. Applications Demand controlled ventilation Heating, ventilation and air conditioning Building automation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CO<sub>2</sub>, Temperature and Humidity Room Transmitter - EE800 - E+E Elektronik
Engerwitzdorf, Austria
CO2, Temperature and Humidity Room Transmitter
EE800
CO2, Temperature and Humidity Room Transmitter EE800
EE800 measures accurately CO2, temperature (T) and relative humidity (RH) in HVAC applications. Additionally, it calculates the dewpoint temperature (Td). The E+E dual wavelength NDIR CO2 sensor compensates for aging effects, is highly insensitive to pollution and offers outstanding long term stability. A multiple point CO2 and T factory adjustment leads to excellent CO2 measurement accuracy over the entire T working range. EE800 with analogue outputs features an optional passive T sensor, while EE800 with digital interface (Modbus RTU or BACnet MS/TP) calculates additional physical quantities: absolute humidity, mixing ratio, enthalpy, frost point temperature and water vapor partial pressure. Applications Demand controlled ventilation Heating, ventilation and air conditioning Building automation

EE800 measures accurately CO2, temperature (T) and relative humidity (RH) in HVAC applications. Additionally, it calculates the dewpoint temperature (Td).

The E+E dual wavelength NDIR CO2 sensor compensates for aging effects, is highly insensitive to pollution and offers outstanding long term stability. A multiple point CO2 and T factory adjustment leads to excellent CO2 measurement accuracy over the entire T working range.

EE800 with analogue outputs features an optional passive T sensor, while EE800 with digital interface (Modbus RTU or BACnet MS/TP) calculates additional physical quantities: absolute humidity, mixing ratio, enthalpy, frost point temperature and water vapor partial pressure.

Applications

  • Demand controlled ventilation
  • Heating, ventilation and air conditioning
  • Building automation
Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Gas Transmitters
Product Number EE800
Product Name CO2, Temperature and Humidity Room Transmitter
Measurement Type Trace
Gas Types CO2; (0-2000 / 0-5000 ppm)
Electrical Outputs Voltage; Current
Display Digital
Features Temperature
Unlock Full Specs
to access all available technical data

Similar Products

cGAS-D Parking Garage Gas Detector Digital Transmitter -  - DOD Technologies Inc.
Specs
Gas Types Combustible
Display Digital
Features Audible or Visual Alarms; Data Logger
View Details
Open Path Gas Detector - Senscient ELDS™ - MSA Safety
Specs
Measurement Type %Volume
Gas Types Toxic; NH3; CO2; HCl; HF; H2S
Electrical Outputs Current
View Details
GPR-1500GB & GPR-2500GB Trace (ppm) and Percent (%) Oxygen Transmitters -  - Analytical Industries Inc.
Specs
Gas Types O2; (from 0…10 ppm to 0…25 % O2)
Features Hazardous Environment; Intrinsically Safe
View Details