The EE360 Moisture in Oil Transmitter from E+E Elektronik is designed for precise monitoring of moisture levels in lubrication, hydraulic, and insulation oils, as well as diesel fuel. It measures water activity (aw) and temperature (T), and calculates the absolute water content (x) in parts per million (ppm). The device operates effectively at temperatures up to 180 °C (356 °F) and pressures up to 20 bar (290 psi). The EE360 features two configurable analogue outputs for easy integration into existing systems. It can be equipped with an optional ball valve for hassle-free probe installation and removal without interrupting the process. The product is housed in a robust enclosure with an IP65 rating, ensuring durability in various environments. Additionally, it offers options for a digital interface and alarm outputs for enhanced process control. Engineers may find the EE360 suitable for applications requiring reliable moisture monitoring to ensure the longevity and efficiency of machinery.
EE360 is dedicated for reliable monitoring of lubrication, hydraulic and insulation oils as well as diesel fuel. In addition to highly accurate measurement of water activity (aw) and temperature (T), EE360 calculates the absolute water content (x) in ppm.
The probe can be employed up to 180 °C (356 °F) and 20 bar (290 psi) and is available with either ISO or NPT slide fitting, which allows for variable immersion depth. Using the optional ball valve, the probe can be mounted or removed even without process interruption.
The design of the enclosure facilitates easy mounting and maintenance. EE360 is available with IP65 polycarbonate or stainless steel enclosure. The measured values are available on two analogue outputs and on the optional digital interface RS485 with Modbus RTU or Ethernet with Modbus TCP. An optional relays module can be used for alarms and process control.
The state of the art TFT colour display can show all measurands simultaneously and offers extensive error diagnostics. The integrated data logging function saves all measured data in the internal memory. The logged data can be displayed in a graph directly on the device or easily downloaded via USB interface.
The EE360 configuration and adjustment can be performed either directly on the device via display and push buttons or with the free EE-PCS software using the USB service interface.
Typical applications
Monitoring of
| E+E Elektronik | |
|---|---|
| Product Category | Oil Sensors and Analyzers |
| Product Number | EE360 |
| Product Name | Moisture in Oil Transmitter |