e-con Systems™ Inc eSOMiMX7 Development Kit Acacia

Description
eSOMiMX7 - i.MX7 Computer on Module NXP/Freescale ARM® Cortex™-A7 i.MX7 processor Upto 2GB 32 bit LPDDR3 Upto 4GB NAND flash Upto 64GB eMMC Flash eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution Camera 2 lane MIPI CSI-2 Interface Display HDMI (upto 1080p Resolution) MIPI DSI (x1) EPDC Display (e-Ink Display) Networking Wi-Fi 802.11 b/g/n & Bluetooth 4.1 BLE Gigabit Ethernet (X2) Serial Ports Quad SPI SPI I2C RS232 / RS485 USB USB 2.0 Host(x1) USB 2.0 OTG(x1) Audio Audio Codec with Stereo Audio Jack Miscellaneous Flex CAN SPI Programmable GPIO ADC Inputs (X8) PCIe Gen2.0 (X1) SD/MMC Card Support Micro SD Dimension - 105 mm(L) x 80mm (B) Supporting Operating Systems Linux Kernel - v4.9.11 RootFS - Yocto Poky v2.2(Morty) based custom RootFS Free RTOS on M4 Core - Version 8.0 Acacia i.MX7 development kit contents: eSOMiMX7 evaluation Kit with Linux Without LCD Hardware: eSOMiMX7 Module (Dual core with Dual Ethernet 2GB DDR and 4GB eMMC) Carrier board (Acacia) USB Mini B Cable (Debug Cable) 12V Power Supply Software(Linux): Preinstalled uboot Preinstalled Linux Image Linux BSP eSOMiMX7 evaluation Kit with Linux With MIPI LCD Hardware: eSOMiMX7 Module (Dual core with Dual Ethernet 2GB DDR and 4GB eMMC) Carrier board (Acacia) USB Mini B Cable (Debug Cable) 12V Power Supply 3.97-inch Mipi LCD with Capacitive touch (Resolution - 480x800) Software(Linux): Preinstalled uboot Preinstalled Linux Image Linux BSP eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution
Description
eSOMiMX7 - i.MX7 Computer on Module NXP/Freescale ARM® Cortex™-A7 i.MX7 processor Upto 2GB 32 bit LPDDR3 Upto 4GB NAND flash Upto 64GB eMMC Flash eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution Camera 2 lane MIPI CSI-2 Interface Display HDMI (upto 1080p Resolution) MIPI DSI (x1) EPDC Display (e-Ink Display) Networking Wi-Fi 802.11 b/g/n & Bluetooth 4.1 BLE Gigabit Ethernet (X2) Serial Ports Quad SPI SPI I2C RS232 / RS485 USB USB 2.0 Host(x1) USB 2.0 OTG(x1) Audio Audio Codec with Stereo Audio Jack Miscellaneous Flex CAN SPI Programmable GPIO ADC Inputs (X8) PCIe Gen2.0 (X1) SD/MMC Card Support Micro SD Dimension - 105 mm(L) x 80mm (B) Supporting Operating Systems Linux Kernel - v4.9.11 RootFS - Yocto Poky v2.2(Morty) based custom RootFS Free RTOS on M4 Core - Version 8.0 Acacia i.MX7 development kit contents: eSOMiMX7 evaluation Kit with Linux Without LCD Hardware: eSOMiMX7 Module (Dual core with Dual Ethernet 2GB DDR and 4GB eMMC) Carrier board (Acacia) USB Mini B Cable (Debug Cable) 12V Power Supply Software(Linux): Preinstalled uboot Preinstalled Linux Image Linux BSP eSOMiMX7 evaluation Kit with Linux With MIPI LCD Hardware: eSOMiMX7 Module (Dual core with Dual Ethernet 2GB DDR and 4GB eMMC) Carrier board (Acacia) USB Mini B Cable (Debug Cable) 12V Power Supply 3.97-inch Mipi LCD with Capacitive touch (Resolution - 480x800) Software(Linux): Preinstalled uboot Preinstalled Linux Image Linux BSP eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution

Suppliers

Company
Product
Description
Supplier Links
eSOMiMX7 Development Kit - Acacia - e-con Systems™ Inc
San Jose, CA, United States
eSOMiMX7 Development Kit
Acacia
eSOMiMX7 Development Kit Acacia
eSOMiMX7 - i.MX7 Computer on Module NXP/Freescale ARM® Cortex™-A7 i.MX7 processor Upto 2GB 32 bit LPDDR3 Upto 4GB NAND flash Upto 64GB eMMC Flash eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution Camera 2 lane MIPI CSI-2 Interface Display HDMI (upto 1080p Resolution) MIPI DSI (x1) EPDC Display (e-Ink Display) Networking Wi-Fi 802.11 b/g/n & Bluetooth 4.1 BLE Gigabit Ethernet (X2) Serial Ports Quad SPI SPI I2C RS232 / RS485 USB USB 2.0 Host(x1) USB 2.0 OTG(x1) Audio Audio Codec with Stereo Audio Jack Miscellaneous Flex CAN SPI Programmable GPIO ADC Inputs (X8) PCIe Gen2.0 (X1) SD/MMC Card Support Micro SD Dimension - 105 mm(L) x 80mm (B) Supporting Operating Systems Linux Kernel - v4.9.11 RootFS - Yocto Poky v2.2(Morty) based custom RootFS Free RTOS on M4 Core - Version 8.0 Acacia i.MX7 development kit contents: eSOMiMX7 evaluation Kit with Linux Without LCD Hardware: eSOMiMX7 Module (Dual core with Dual Ethernet 2GB DDR and 4GB eMMC) Carrier board (Acacia) USB Mini B Cable (Debug Cable) 12V Power Supply Software(Linux): Preinstalled uboot Preinstalled Linux Image Linux BSP eSOMiMX7 evaluation Kit with Linux With MIPI LCD Hardware: eSOMiMX7 Module (Dual core with Dual Ethernet 2GB DDR and 4GB eMMC) Carrier board (Acacia) USB Mini B Cable (Debug Cable) 12V Power Supply 3.97-inch Mipi LCD with Capacitive touch (Resolution - 480x800) Software(Linux): Preinstalled uboot Preinstalled Linux Image Linux BSP eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution
  • eSOMiMX7 - i.MX7 Computer on Module
    1. NXP/Freescale ARM® Cortex™-A7 i.MX7 processor
    2. Upto 2GB 32 bit LPDDR3
    3. Upto 4GB NAND flash
    4. Upto 64GB eMMC Flash
    5. eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution
  • Camera
    1. 2 lane MIPI CSI-2 Interface
  • Display
    1. HDMI (upto 1080p Resolution)
    2. MIPI DSI (x1)
    3. EPDC Display (e-Ink Display)
  • Networking
    1. Wi-Fi 802.11 b/g/n & Bluetooth 4.1 BLE
    2. Gigabit Ethernet (X2)
  • Serial Ports
    1. Quad SPI
    2. SPI
    3. I2C
    4. RS232 / RS485
  • USB
    1. USB 2.0 Host(x1)
    2. USB 2.0 OTG(x1)
  • Audio
    1. Audio Codec with Stereo Audio Jack
  • Miscellaneous
    1. Flex CAN
    2. SPI
    3. Programmable GPIO
    4. ADC Inputs (X8)
    5. PCIe Gen2.0 (X1)
  • SD/MMC Card Support
    1. Micro SD
  • Dimension - 105 mm(L) x 80mm (B)
  • Supporting Operating Systems
    1. Linux
      • Kernel - v4.9.11
      • RootFS - Yocto Poky v2.2(Morty) based custom RootFS
    2. Free RTOS on M4 Core - Version 8.0

Acacia i.MX7 development kit contents:

eSOMiMX7 evaluation Kit with Linux Without LCD

    • Hardware:
      • eSOMiMX7 Module (Dual core with Dual Ethernet 2GB DDR and 4GB eMMC)
      • Carrier board (Acacia)
      • USB Mini B Cable (Debug Cable)
      • 12V Power Supply
    • Software(Linux):
      • Preinstalled uboot
      • Preinstalled Linux Image
      • Linux BSP

eSOMiMX7 evaluation Kit with Linux With MIPI LCD

    • Hardware:
      • eSOMiMX7 Module (Dual core with Dual Ethernet 2GB DDR and 4GB eMMC)
      • Carrier board (Acacia)
      • USB Mini B Cable (Debug Cable)
      • 12V Power Supply
      • 3.97-inch Mipi LCD with Capacitive touch (Resolution - 480x800)
    • Software(Linux):
      • Preinstalled uboot
      • Preinstalled Linux Image
      • Linux BSP

eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Electronic Development Boards
Product Number Acacia
Product Name eSOMiMX7 Development Kit
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Matrix Boards - 1102517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY3655-EXT-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
TB,BFCN-1262-1+, 50 OHM - TB-1004+ - Mini-Circuits
Specs
Category Developement Board
View Details