E.C. Tool & Supply Co. Ball Valves

Description
E C Tool offers a complete line of Oteco Gate Valves, Demco Gate Valves, O'Drill Pressure Relief valves, manifold valves, butterfly valves, ball valves and check valves to meet you rig needs. We also maintain a large inventory of spare parts for most the valves we offer.
Description
E C Tool offers a complete line of Oteco Gate Valves, Demco Gate Valves, O'Drill Pressure Relief valves, manifold valves, butterfly valves, ball valves and check valves to meet you rig needs. We also maintain a large inventory of spare parts for most the valves we offer.

Suppliers

Company
Product
Description
Supplier Links
Ball Valves -  - E.C. Tool & Supply Co.
Abilene, TX, USA
Ball Valves
Ball Valves
E C Tool offers a complete line of Oteco Gate Valves, Demco Gate Valves, O'Drill Pressure Relief valves, manifold valves, butterfly valves, ball valves and check valves to meet you rig needs. We also maintain a large inventory of spare parts for most the valves we offer.

E C Tool offers a complete line of Oteco Gate Valves, Demco Gate Valves, O'Drill Pressure Relief valves, manifold valves, butterfly valves, ball valves and check valves to meet you rig needs. We also maintain a large inventory of spare parts for most the valves we offer.

Supplier's Site

Technical Specifications

  E.C. Tool & Supply Co.
Product Category Industrial Valves
Product Name Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 161546767 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U; PE
Valve Size 2.48 inch (63.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 1612005 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
6 mm Zero Leak Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.23 inch (5.94 mm)
Connection Description Press-In - Into Plastic
View Details