3143D1T was specifically designed as a low profile hermetically thru hole mount 100 mV/g triaxial accelerometer with a 4–pin 1/4–28 radial connector. Featuring case isolation, this sensor avoids EMI/ground loop interference. This ring style configuration allows the sensor to be turned 360° prior to securing with 6–32 mounting screw for ease of installation. The 3143D1T has a sensing range of 50g and is equipped with a transducer electronic data sheet (TEDS). TEDS stores identification and calibration data within the sensor. When paired with a data acquisition system equipped with a TEDS reader this data can be automatically synced allowing for quick setup and eliminated errors from manually entered data.
Features:
Applications:
Dytran by HBK | |
---|---|
Product Category | Accelerometers |
Product Number | 3143D1T |
Product Name | Triaxial Accelerometer |
Measurement Axes | Triaxial |
Sensor Technology | Piezoelectric |
Device Category | Sensor / Transducer |
Sensor Outputs | Acceleration |