Dynavox Electronics, Inc. 4 Full Range Speaker 20 Watt 6 Ohm; Driver Type Dynavox LY401F-M01

Description
4" Full Range Speaker 20 Watt 6 Ohm; Driver Type:Full-range; External Width - Metric:84mm; Impedance:6ohm; Power Rating Nom:20W; Sound Level SPL:88dB; External Width - Imperial:3.307"; Frequency Response Min:50Hz; Product Range:- RoHS Compliant: Yes
Description
4" Full Range Speaker 20 Watt 6 Ohm; Driver Type:Full-range; External Width - Metric:84mm; Impedance:6ohm; Power Rating Nom:20W; Sound Level SPL:88dB; External Width - Imperial:3.307"; Frequency Response Min:50Hz; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 4" Full Range Speaker, model LY401F-M01, features a nominal power rating of 20 Watts and an impedance of 6 Ohms. It has a frequency response range from 50 Hz to 20 kHz, with a sensitivity of 88 dB ± 2 dB. The speaker is constructed with a treated paper cone and a treated cloth surround, ensuring durability and sound quality. The die-cast aluminum basket provides structural integrity. Weighing 1.76 lbs, this speaker is suitable for various audio applications where full-range sound is required. The speaker's design includes a ferrite magnet with a diameter of 85 mm and a height of 15 mm, contributing to its performance characteristics.

Datasheet Summary
Powered by GS/AI

The 4" Full Range Speaker, model LY401F-M01, features a nominal power rating of 20 Watts and an impedance of 6 Ohms. It has a frequency response range from 50 Hz to 20 kHz, with a sensitivity of 88 dB ± 2 dB. The speaker is constructed with a treated paper cone and a treated cloth surround, ensuring durability and sound quality. The die-cast aluminum basket provides structural integrity. Weighing 1.76 lbs, this speaker is suitable for various audio applications where full-range sound is required. The speaker's design includes a ferrite magnet with a diameter of 85 mm and a height of 15 mm, contributing to its performance characteristics.

Suppliers

Company
Product
Description
Supplier Links
4 Full Range Speaker 20 Watt 6 Ohm; Driver Type Dynavox - 78Y7667 - Newark, An Avnet Company
Chicago, IL, United States
4 Full Range Speaker 20 Watt 6 Ohm; Driver Type Dynavox
78Y7667
4 Full Range Speaker 20 Watt 6 Ohm; Driver Type Dynavox 78Y7667
4" Full Range Speaker 20 Watt 6 Ohm; Driver Type:Full-range; External Width - Metric:84mm; Impedance:6ohm; Power Rating Nom:20W; Sound Level SPL:88dB; External Width - Imperial:3.307"; Frequency Response Min:50Hz; Product Range:- RoHS Compliant: Yes

4" Full Range Speaker 20 Watt 6 Ohm; Driver Type:Full-range; External Width - Metric:84mm; Impedance:6ohm; Power Rating Nom:20W; Sound Level SPL:88dB; External Width - Imperial:3.307"; Frequency Response Min:50Hz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 78Y7667
Product Name 4 Full Range Speaker 20 Watt 6 Ohm; Driver Type Dynavox
SPL 88 dB
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Miniature Speakers - 7903984 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
Dynamic Mini Square Speaker - CES180S045BA8PMN400SR - Challenge Electronics
Specs
SPL 85 dB
Nominal Power 0.7000 watts
Maximum Power 1 watts
View Details