Dynavox Electronics, Inc. 3.5 Full Range Speaker 20 Watt 6 Ohm; Driver Type Dynavox LY302F-M01

Description
3.5" Full Range Speaker 20 Watt 6 Ohm; Driver Type:Full-range; External Width - Metric:106mm; Impedance:6ohm; Power Rating Nom:20W; Sound Level SPL:84dB; Frequency Response Min:80Hz; Frequency Response Max:20kHz; Power Rating Max:40WRoHS Compliant: Yes
Datasheet
Description
3.5" Full Range Speaker 20 Watt 6 Ohm; Driver Type:Full-range; External Width - Metric:106mm; Impedance:6ohm; Power Rating Nom:20W; Sound Level SPL:84dB; Frequency Response Min:80Hz; Frequency Response Max:20kHz; Power Rating Max:40WRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5 Full Range Speaker 20 Watt 6 Ohm; Driver Type Dynavox - 78Y7666 - Newark, An Avnet Company
Chicago, IL, United States
3.5 Full Range Speaker 20 Watt 6 Ohm; Driver Type Dynavox
78Y7666
3.5 Full Range Speaker 20 Watt 6 Ohm; Driver Type Dynavox 78Y7666
3.5" Full Range Speaker 20 Watt 6 Ohm; Driver Type:Full-range; External Width - Metric:106mm; Impedance:6ohm; Power Rating Nom:20W; Sound Level SPL:84dB; Frequency Response Min:80Hz; Frequency Response Max:20kHz; Power Rating Max:40WRoHS Compliant: Yes

3.5" Full Range Speaker 20 Watt 6 Ohm; Driver Type:Full-range; External Width - Metric:106mm; Impedance:6ohm; Power Rating Nom:20W; Sound Level SPL:84dB; Frequency Response Min:80Hz; Frequency Response Max:20kHz; Power Rating Max:40WRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 78Y7666
Product Name 3.5 Full Range Speaker 20 Watt 6 Ohm; Driver Type Dynavox
SPL 84 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102752 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 3 watts
Impedance 8 ohms
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Compact Powered Speakers - 25 W Stereo - 5 1/4
Specs
Size 5.25 inch (133 mm)
Application MusicAudio
View Details