Dynavox Electronics, Inc. 5.25 Pp Mica Woofer 80 Watt 6 Ohm; Driver Type Dynavox LW5004PMR-NM01

Description
5.25" PP Mica Woofer 80 Watt 6 Ohm; Driver Type:Woofer; External Diameter - Metric:145mm; Impedance:6ohm; Power Rating Nom:60W; Sound Level SPL:86dB; External Diameter - Imperial:5.709"; Frequency Response Min:55Hz; Product Range:- RoHS Compliant: Yes
Description
5.25" PP Mica Woofer 80 Watt 6 Ohm; Driver Type:Woofer; External Diameter - Metric:145mm; Impedance:6ohm; Power Rating Nom:60W; Sound Level SPL:86dB; External Diameter - Imperial:5.709"; Frequency Response Min:55Hz; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 5.25" PP Mica Woofer, model LW5004PMR-NM01, features a nominal power rating of 60 watts and a maximum power rating of 100 watts, with an impedance of 6 ohms. It has a free air resonance frequency of 55 Hz and a sensitivity of 86 dB ± 2. The frequency response ranges from 55 Hz to 5000 Hz, making it suitable for a variety of audio applications. The woofer weighs approximately 2.51 lbs and is constructed with a die-cast aluminum basket, a polypropylene mica cone, and a rubber surround. The voice coil is made of copper-clad aluminum, with a diameter of 75.5 mm and a winding length of 10.9 mm. This product is RoHS compliant, indicating it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The 5.25" PP Mica Woofer, model LW5004PMR-NM01, features a nominal power rating of 60 watts and a maximum power rating of 100 watts, with an impedance of 6 ohms. It has a free air resonance frequency of 55 Hz and a sensitivity of 86 dB ± 2. The frequency response ranges from 55 Hz to 5000 Hz, making it suitable for a variety of audio applications. The woofer weighs approximately 2.51 lbs and is constructed with a die-cast aluminum basket, a polypropylene mica cone, and a rubber surround. The voice coil is made of copper-clad aluminum, with a diameter of 75.5 mm and a winding length of 10.9 mm. This product is RoHS compliant, indicating it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
5.25 Pp Mica Woofer 80 Watt 6 Ohm; Driver Type Dynavox - 78Y7663 - Newark, An Avnet Company
Chicago, IL, United States
5.25 Pp Mica Woofer 80 Watt 6 Ohm; Driver Type Dynavox
78Y7663
5.25 Pp Mica Woofer 80 Watt 6 Ohm; Driver Type Dynavox 78Y7663
5.25" PP Mica Woofer 80 Watt 6 Ohm; Driver Type:Woofer; External Diameter - Metric:145mm; Impedance:6ohm; Power Rating Nom:60W; Sound Level SPL:86dB; External Diameter - Imperial:5.709"; Frequency Response Min:55Hz; Product Range:- RoHS Compliant: Yes

5.25" PP Mica Woofer 80 Watt 6 Ohm; Driver Type:Woofer; External Diameter - Metric:145mm; Impedance:6ohm; Power Rating Nom:60W; Sound Level SPL:86dB; External Diameter - Imperial:5.709"; Frequency Response Min:55Hz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 78Y7663
Product Name 5.25 Pp Mica Woofer 80 Watt 6 Ohm; Driver Type Dynavox
SPL 86 dB
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 526843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
Car Audio, Subwoofer - G112PD - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 400 to 800 watts
Impedance 2 ohms
Frequency Response 34 Hz
View Details
Powered Subwoofer with 10-inch Subwoofer Driver, 900 watts - f110-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 30385.49 g (1072.00 oz)
Application Automotive
View Details