CPU Support : Intel® Xeon 5500 Series Nehalem EP Processor E5540, E5530, E5520, E5506, E5504, E5502, L5520, L5506, L5518, L5508
CPU Socket : 1366
Solution : 60 x 60 x 25mm fan with PWM function, Copper Base & Aluminum Fins with Heatpipes embedded, 2U&Up server solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | T667 |
| Product Name | Server CPU Coolers |
| Device | Active Heat Sink |
| L | 90 mm (3.54 inch) |
| W | 90 mm (3.54 inch) |
| H | 64 mm (2.52 inch) |
| Weight | 500 g (17.64 oz) |