CPU Support : AMD® Socket C32 Opetron 4100 Series 4184, 4180, 4130 , 4122, 4176HE, 4174HE, 4170HE, 4164EE, 4162EE & Shanghai &Shanghai & Barcelona processors -Third-Generation Opteron 2300 & 8300 series
CPU Socket : C32/F 1207/754/939/940
Solution : Copper Heatsink , 1U server solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | T51G |
| Product Name | Server CPU Coolers |
| L | 100 mm (3.94 inch) |