Dynatron Corp. Server CPU Coolers T319

Description
CPU Support : AMD® Opteron™ 4100 & 4200 Series Socket C32, Six-Core and Quad-Core AMD Opteron™ Processor Socket F 1207 up to 105 Watts CPU Socket : C32 & F 1207 Solution : Vapor Chamber passive copper heatsink for 1U Server solution.
Description
CPU Support : AMD® Opteron™ 4100 & 4200 Series Socket C32, Six-Core and Quad-Core AMD Opteron™ Processor Socket F 1207 up to 105 Watts CPU Socket : C32 & F 1207 Solution : Vapor Chamber passive copper heatsink for 1U Server solution.

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - T319 - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
T319
Server CPU Coolers T319
CPU Support : AMD® Opteron™ 4100 & 4200 Series Socket C32, Six-Core and Quad-Core AMD Opteron™ Processor Socket F 1207 up to 105 Watts CPU Socket : C32 & F 1207 Solution : Vapor Chamber passive copper heatsink for 1U Server solution.

CPU Support : AMD® Opteron™ 4100 & 4200 Series Socket C32, Six-Core and Quad-Core AMD Opteron™ Processor Socket F 1207 up to 105 Watts
CPU Socket : C32 & F 1207
Solution : Vapor Chamber passive copper heatsink for 1U Server solution.

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number T319
Product Name Server CPU Coolers
L 87 mm (3.43 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-cnc-1-28024 - TPS Elektronik GmbH
Specs
W 116 mm (4.57 inch)
H 15 mm (0.5906 inch)
Material Stainless steel tube
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers