Dynatron Corp. Server CPU Coolers T1XG

Description
CPU Support : Intel® Quad Core - Core™ 2 Extreme QX6700, Core™ 2 Duo, Pentium® D, Pentium® and Socket 775 Dual-Core Xeon® 3000 Sequence CPU Socket : 775 Solution : Copper heatsink for 1.5U Server & Up
Description
CPU Support : Intel® Quad Core - Core™ 2 Extreme QX6700, Core™ 2 Duo, Pentium® D, Pentium® and Socket 775 Dual-Core Xeon® 3000 Sequence CPU Socket : 775 Solution : Copper heatsink for 1.5U Server & Up

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - T1XG - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
T1XG
Server CPU Coolers T1XG
CPU Support : Intel® Quad Core - Core™ 2 Extreme QX6700, Core™ 2 Duo, Pentium® D, Pentium® and Socket 775 Dual-Core Xeon® 3000 Sequence CPU Socket : 775 Solution : Copper heatsink for 1.5U Server & Up

CPU Support : Intel® Quad Core - Core™ 2 Extreme QX6700, Core™ 2 Duo, Pentium® D, Pentium® and Socket 775 Dual-Core Xeon® 3000 Sequence
CPU Socket : 775
Solution : Copper heatsink for 1.5U Server & Up

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number T1XG
Product Name Server CPU Coolers
L 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-015-28014 - TPS Elektronik GmbH
Specs
W 240 mm (9.45 inch)
H 73 mm (2.87 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sinks - 1963856-1 - TE Connectivity
View Details
2 suppliers
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details