Dynatron Corp. Server CPU Coolers T191

Description
CPU Support : Intel® Core 2 Duo E8500, E6850, E8400, E6750, E8190, E8200, E4700, E6550, E6540, E4500, E4400, Pentium® Dual-Core & Celeron® D CPU Socket : 775 Solution : 80 x 80 x 15mm blower with PWM function, Aluminum Heatsink, 1U server solution
Description
CPU Support : Intel® Core 2 Duo E8500, E6850, E8400, E6750, E8190, E8200, E4700, E6550, E6540, E4500, E4400, Pentium® Dual-Core & Celeron® D CPU Socket : 775 Solution : 80 x 80 x 15mm blower with PWM function, Aluminum Heatsink, 1U server solution

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - T191 - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
T191
Server CPU Coolers T191
CPU Support : Intel® Core 2 Duo E8500, E6850, E8400, E6750, E8190, E8200, E4700, E6550, E6540, E4500, E4400, Pentium® Dual-Core & Celeron® D CPU Socket : 775 Solution : 80 x 80 x 15mm blower with PWM function, Aluminum Heatsink, 1U server solution

CPU Support : Intel® Core 2 Duo E8500, E6850, E8400, E6750, E8190, E8200, E4700, E6550, E6540, E4500, E4400, Pentium® Dual-Core & Celeron® D
CPU Socket : 775
Solution : 80 x 80 x 15mm blower with PWM function, Aluminum Heatsink, 1U server solution

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number T191
Product Name Server CPU Coolers
Device Active Heat Sink
L 83 mm (3.25 inch)
W 81 mm (3.19 inch)
H 28.5 mm (1.12 inch)
Weight 172 g (6.07 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-007-28021 - TPS Elektronik GmbH
Specs
W 69.56 mm (2.74 inch)
H 25.5 mm (1 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers