Dynatron Corp. Server CPU Coolers T180

Description
CPU Support : Intel® Desktop Board for Mini-ITX form factor CPU Socket : 775 Solution : 80 x 80 x 15mm blower with PWM function, Aluminum Heatsink for Desktop Board, Mini-ITX form factor
Description
CPU Support : Intel® Desktop Board for Mini-ITX form factor CPU Socket : 775 Solution : 80 x 80 x 15mm blower with PWM function, Aluminum Heatsink for Desktop Board, Mini-ITX form factor

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - T180 - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
T180
Server CPU Coolers T180
CPU Support : Intel® Desktop Board for Mini-ITX form factor CPU Socket : 775 Solution : 80 x 80 x 15mm blower with PWM function, Aluminum Heatsink for Desktop Board, Mini-ITX form factor

CPU Support : Intel® Desktop Board for Mini-ITX form factor
CPU Socket : 775
Solution : 80 x 80 x 15mm blower with PWM function, Aluminum Heatsink for Desktop Board, Mini-ITX form factor

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number T180
Product Name Server CPU Coolers
Device Active Heat Sink
L 83 mm (3.27 inch)
W 81 mm (3.19 inch)
H 27.8 mm (1.09 inch)
Weight 180 g (6.35 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Heat Sink Series -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 10 to 58 mm (0.3937 to 2.26 inch)
W 19 to 225 mm (0.7480 to 8.86 inch)
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details
Heat Sinks - A128519-ND - DigiKey
Specs
Device Passive Heat Sink
Mounting Clips
Material Aluminum
View Details