CPU Support : Intel® Socket771 5000/ 5100/ 5200/ 5300/ 5400 series
CPU Socket : 771
Solution : Intel® Socket771 Copper Heatsink, 1U server solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | T119 |
| Product Name | Server CPU Coolers |
| L | 89 mm (3.5 inch) |