Dynatron Corp. Server CPU Coolers R9

Description
CPU Support : Intel® Sandy Bridge EP/EX Processors CPU Socket : 2011 (Square Type, 80 x 80mm mounting pitch) Solution : Aluminum Extruded Radial Fin Heatsink with Copper Inserted for 2U&Up server support cpu power up to 95 watts
Description
CPU Support : Intel® Sandy Bridge EP/EX Processors CPU Socket : 2011 (Square Type, 80 x 80mm mounting pitch) Solution : Aluminum Extruded Radial Fin Heatsink with Copper Inserted for 2U&Up server support cpu power up to 95 watts

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - R9 - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
R9
Server CPU Coolers R9
CPU Support : Intel® Sandy Bridge EP/EX Processors CPU Socket : 2011 (Square Type, 80 x 80mm mounting pitch) Solution : Aluminum Extruded Radial Fin Heatsink with Copper Inserted for 2U&Up server support cpu power up to 95 watts

CPU Support : Intel® Sandy Bridge EP/EX Processors
CPU Socket : 2011 (Square Type, 80 x 80mm mounting pitch)
Solution : Aluminum Extruded Radial Fin Heatsink with Copper Inserted for 2U&Up server support cpu power up to 95 watts

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number R9
Product Name Server CPU Coolers
Device Active Heat Sink
L 90 mm (3.54 inch)
W 90 mm (3.54 inch)
H 62 mm (2.44 inch)
Weight 490 g (17.29 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-a75-28016 - TPS Elektronik GmbH
Specs
W 162 mm (6.38 inch)
H 25 mm (0.9843 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers