Dynatron Corp. Server CPU Coolers R8

Description
CPU Support : Intel® Sandy Bridge EP/EX Processors CPU Socket : 2011 (Square Type, 80 x 80mm mounting pitch) Solution : Copper Base with Aluminum Stacked Fin & Heatpipe for 2U&Up server, support cpu power up to 130 watts
Description
CPU Support : Intel® Sandy Bridge EP/EX Processors CPU Socket : 2011 (Square Type, 80 x 80mm mounting pitch) Solution : Copper Base with Aluminum Stacked Fin & Heatpipe for 2U&Up server, support cpu power up to 130 watts

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - R8 - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
R8
Server CPU Coolers R8
CPU Support : Intel® Sandy Bridge EP/EX Processors CPU Socket : 2011 (Square Type, 80 x 80mm mounting pitch) Solution : Copper Base with Aluminum Stacked Fin & Heatpipe for 2U&Up server, support cpu power up to 130 watts

CPU Support : Intel® Sandy Bridge EP/EX Processors
CPU Socket : 2011 (Square Type, 80 x 80mm mounting pitch)
Solution : Copper Base with Aluminum Stacked Fin & Heatpipe for 2U&Up server, support cpu power up to 130 watts

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number R8
Product Name Server CPU Coolers
L 90 mm (3.54 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-018-28010 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 40 mm (1.57 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details