Dynatron Corp. Server CPU Coolers R5

Description
CPU Support : Intel® Sandy Bridge EP/EX Processors up to 150 Watts CPU Socket : 2011 (Square Type, 80 x 80mm mounting pitch) Solution : 60 x 60 x 25mm side-blow fan with PWM function, Copper Base with H.C.C. (Heatpipe Contact CPU) technology & Aluminum Fins with Heatpipes embedded for 2U&Up server solution
Description
CPU Support : Intel® Sandy Bridge EP/EX Processors up to 150 Watts CPU Socket : 2011 (Square Type, 80 x 80mm mounting pitch) Solution : 60 x 60 x 25mm side-blow fan with PWM function, Copper Base with H.C.C. (Heatpipe Contact CPU) technology & Aluminum Fins with Heatpipes embedded for 2U&Up server solution

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - R5 - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
R5
Server CPU Coolers R5
CPU Support : Intel® Sandy Bridge EP/EX Processors up to 150 Watts CPU Socket : 2011 (Square Type, 80 x 80mm mounting pitch) Solution : 60 x 60 x 25mm side-blow fan with PWM function, Copper Base with H.C.C. (Heatpipe Contact CPU) technology & Aluminum Fins with Heatpipes embedded for 2U&Up server solution

CPU Support : Intel® Sandy Bridge EP/EX Processors up to 150 Watts
CPU Socket : 2011 (Square Type, 80 x 80mm mounting pitch)
Solution : 60 x 60 x 25mm side-blow fan with PWM function, Copper Base with H.C.C. (Heatpipe Contact CPU) technology & Aluminum Fins with Heatpipes embedded for 2U&Up server solution

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number R5
Product Name Server CPU Coolers
Device Active Heat Sink
L 92 mm (3.6 inch)
W 91.5 mm (3.6 inch)
H 66 mm (2.6 inch)
Weight 59 g (2.08 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-a1001-28018 - TPS Elektronik GmbH
Specs
W 190 mm (7.48 inch)
H 89 mm (3.5 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sinks - 2-1542006-3 - TE Connectivity
View Details
2 suppliers
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details