Dynatron Corp. Server CPU Coolers R17

Description
CPU Support : Intel® Sandy Bridge Romley-EP/EX Processors up to TDP 160 Watts Overclocking CPU Socket : 2011 (Square Type, 80 x 80mm mounting pitch) Solution : Low-noise ã˜92x25 PWM fan, HCC(Heatpipe Contact CPU) technology heatpipe CPU cooler with pre-printed Shin-Etsu G751 Thermal Compoundfor 3U Server & Up, Workstation & Tower Desktop
Description
CPU Support : Intel® Sandy Bridge Romley-EP/EX Processors up to TDP 160 Watts Overclocking CPU Socket : 2011 (Square Type, 80 x 80mm mounting pitch) Solution : Low-noise ã˜92x25 PWM fan, HCC(Heatpipe Contact CPU) technology heatpipe CPU cooler with pre-printed Shin-Etsu G751 Thermal Compoundfor 3U Server & Up, Workstation & Tower Desktop

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - R17 - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
R17
Server CPU Coolers R17
CPU Support : Intel® Sandy Bridge Romley-EP/EX Processors up to TDP 160 Watts Overclocking CPU Socket : 2011 (Square Type, 80 x 80mm mounting pitch) Solution : Low-noise ã˜92x25 PWM fan, HCC(Heatpipe Contact CPU) technology heatpipe CPU cooler with pre-printed Shin-Etsu G751 Thermal Compoundfor 3U Server & Up, Workstation & Tower Desktop

CPU Support : Intel® Sandy Bridge Romley-EP/EX Processors up to TDP 160 Watts Overclocking
CPU Socket : 2011 (Square Type, 80 x 80mm mounting pitch)
Solution : Low-noise Ø92x25 PWM fan, HCC(Heatpipe Contact CPU) technology heatpipe CPU cooler with pre-printed Shin-Etsu G751 Thermal Compoundfor 3U Server & Up, Workstation & Tower Desktop

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number R17
Product Name Server CPU Coolers
Device Active Heat Sink
L 91 mm (3.58 inch)
W 91 mm (3.58 inch)
H 110 mm (4.33 inch)
Weight 530 g (18.7 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-015-28014 - TPS Elektronik GmbH
Specs
W 240 mm (9.45 inch)
H 73 mm (2.87 inch)
Material Aluminum; AL6063-T5
View Details
Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Custom Heatsink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Copper; Copper
View Details
Heatsinks - 1846722 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
H 9 mm (0.3543 inch)
View Details