CPU Support : Intel® Sandy Bridge EP/EX Processors (for Narrow ILM Mounting Only) up to TDP 150 Watts
CPU Socket : 2011 (Narrow Type, 56 x 94mm mounting pitch)
Solution : New innovation 60x60x28mm PWM fan, Copper heatsink with pre-print Shin-Etsu G751 thermal compound for 2U Server
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | R14 |
| Product Name | Server CPU Coolers |
| Device | Active Heat Sink |
| L | 102 mm (4.02 inch) |
| W | 70 mm (2.76 inch) |
| H | 67 mm (2.64 inch) |
| Weight | 660 g (23.28 oz) |