Dynatron Corp. Server CPU Coolers R10

Description
CPU Support : Intel® Sandy Bridge EP/EX Processors CPU Socket : 2011 (Square Type, 80 x 80mm mounting pitch) Solution : Aluminum Extrusion Heatsink for 2U&Up server support cpu power up to 80 watts
Description
CPU Support : Intel® Sandy Bridge EP/EX Processors CPU Socket : 2011 (Square Type, 80 x 80mm mounting pitch) Solution : Aluminum Extrusion Heatsink for 2U&Up server support cpu power up to 80 watts

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - R10 - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
R10
Server CPU Coolers R10
CPU Support : Intel® Sandy Bridge EP/EX Processors CPU Socket : 2011 (Square Type, 80 x 80mm mounting pitch) Solution : Aluminum Extrusion Heatsink for 2U&Up server support cpu power up to 80 watts

CPU Support : Intel® Sandy Bridge EP/EX Processors
CPU Socket : 2011 (Square Type, 80 x 80mm mounting pitch)
Solution : Aluminum Extrusion Heatsink for 2U&Up server support cpu power up to 80 watts

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number R10
Product Name Server CPU Coolers
L 90 mm (3.54 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-008-28005 - TPS Elektronik GmbH
Specs
W 50 mm (1.97 inch)
H 29.2 mm (1.15 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers