Dynatron Corp. Server CPU Coolers R1

Description
CPU Support : Intel® Sandy Bridge EP/EX Processors CPU Socket : 2011 (Square Type, 80 x 80mm mounting pitch) Solution : Copper Heatsink for 1U&Up server support cpu power up to 95 watts
Description
CPU Support : Intel® Sandy Bridge EP/EX Processors CPU Socket : 2011 (Square Type, 80 x 80mm mounting pitch) Solution : Copper Heatsink for 1U&Up server support cpu power up to 95 watts

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - R1 - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
R1
Server CPU Coolers R1
CPU Support : Intel® Sandy Bridge EP/EX Processors CPU Socket : 2011 (Square Type, 80 x 80mm mounting pitch) Solution : Copper Heatsink for 1U&Up server support cpu power up to 95 watts

CPU Support : Intel® Sandy Bridge EP/EX Processors
CPU Socket : 2011 (Square Type, 80 x 80mm mounting pitch)
Solution : Copper Heatsink for 1U&Up server support cpu power up to 95 watts

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number R1
Product Name Server CPU Coolers
L 90 mm (3.54 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Forged Heat Sinks - SL Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 7 to 17 mm (0.2756 to 0.6693 inch)
W 7 to 17 mm (0.2756 to 0.6693 inch)
H 11 to 32 mm (0.4331 to 1.26 inch)
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details