Dynatron Corp. Server CPU Coolers Q129

Description
CPU Support : Intel® Nehalem-EX Xeon® Processor 7500 Series CPU Socket : 1567 Solution : Copper passive heatsink with pre-print Shin-Etsu G751 thermal compound for 1U server
Description
CPU Support : Intel® Nehalem-EX Xeon® Processor 7500 Series CPU Socket : 1567 Solution : Copper passive heatsink with pre-print Shin-Etsu G751 thermal compound for 1U server

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - Q129 - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
Q129
Server CPU Coolers Q129
CPU Support : Intel® Nehalem-EX Xeon® Processor 7500 Series CPU Socket : 1567 Solution : Copper passive heatsink with pre-print Shin-Etsu G751 thermal compound for 1U server

CPU Support : Intel® Nehalem-EX Xeon® Processor 7500 Series
CPU Socket : 1567
Solution : Copper passive heatsink with pre-print Shin-Etsu G751 thermal compound for 1U server

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number Q129
Product Name Server CPU Coolers
L 90 mm (3.54 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-019-28022 - TPS Elektronik GmbH
Specs
W 132 mm (5.21 inch)
H 34 mm (1.34 inch)
Material Stainless steel tube
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details