Dynatron Corp. Server CPU Coolers P787

Description
CPU Support : Intel® Socket 775 Core 2 Quad, Core 2 Duo, Pentium®D 800 Sequence, Pentium® 4 & Xeon® 3000 CPU Socket : 775 Solution : Intel® Socket 775, 77 x 77 x 20mm fan, Aluminum Radial Fin Heatsink with Copper Inserted, 2U&Up server solution
Description
CPU Support : Intel® Socket 775 Core 2 Quad, Core 2 Duo, Pentium®D 800 Sequence, Pentium® 4 & Xeon® 3000 CPU Socket : 775 Solution : Intel® Socket 775, 77 x 77 x 20mm fan, Aluminum Radial Fin Heatsink with Copper Inserted, 2U&Up server solution

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - P787 - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
P787
Server CPU Coolers P787
CPU Support : Intel® Socket 775 Core 2 Quad, Core 2 Duo, Pentium®D 800 Sequence, Pentium® 4 & Xeon® 3000 CPU Socket : 775 Solution : Intel® Socket 775, 77 x 77 x 20mm fan, Aluminum Radial Fin Heatsink with Copper Inserted, 2U&Up server solution

CPU Support : Intel® Socket 775 Core 2 Quad, Core 2 Duo, Pentium®D 800 Sequence, Pentium® 4 & Xeon® 3000
CPU Socket : 775
Solution : Intel® Socket 775, 77 x 77 x 20mm fan, Aluminum Radial Fin Heatsink with Copper Inserted, 2U&Up server solution

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number P787
Product Name Server CPU Coolers
Device Active Heat Sink
L 111 mm (4.35 inch)
W 111 mm (4.35 inch)
H 61.8 mm (2.43 inch)
Weight 420 g (14.82 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-a954-28017 - TPS Elektronik GmbH
Specs
W 232 mm (9.13 inch)
H 45 mm (1.77 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers