CPU Support : Intel® Core 2 Extreme X6800, Core 2 Duo E6000 Sequence, Pentium®D 800 Sequence, Pentium® 4 & Xeon® 3000 Sequence
CPU Socket : 775
Solution : 77 x 77 x 20mm fan with PWM function, Aluminum Radial Fin Heatsink with Copper Inserted, 2U&Up server solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | P785 |
| Product Name | Server CPU Coolers |
| Device | Active Heat Sink |
| L | 111 mm (4.35 inch) |
| W | 111 mm (4.35 inch) |
| H | 61.8 mm (2.43 inch) |
| Weight | 470 g (16.58 oz) |