CPU Support : Intel® Core 2 Quad Q9550, Q9450, Q9300, Q6700, Q6600, Core 2 Duo, Core 2 Extream QX9650, QX6700, X6800, Pentium® D Dual-core Smithfield/Presler/C
CPU Socket : 775
Solution : 60 x 60 x 25mm fan with PWM function, copper Heatsink with Heatpipes, 2U&Up server solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | P66G |
| Product Name | Server CPU Coolers |
| Device | Active Heat Sink |
| L | 96 mm (3.78 inch) |
| W | 85 mm (3.35 inch) |
| H | 68 mm (2.68 inch) |
| Weight | 700 g (24.7 oz) |