CPU Support : Intel® Core 2 Extreme, Core 2 Duo, selected Pentium® D and selected Pentium® 4, Intel® Dual-Core Xeon® 3000 Sequence
CPU Socket : 775
Solution : 70 x 70 x 15mm fan with PWM function, Copper Heatsink, 2U&Up server solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | P61G |
| Product Name | Server CPU Coolers |
| Device | Active Heat Sink |
| L | 83 mm (3.27 inch) |
| W | 92 mm (3.62 inch) |
| H | 45 mm (1.77 inch) |
| Weight | 540 g (19.05 oz) |