CPU Support : Intel® Core 2 Extreme, Core 2 Duo & Pentium® D up to 3.6 GHz & Extreme edition 3.73GHz & Intel® Celeron® D 345/ 340 / 335 / 330 / 325 / 320 /315 amp; Intel® Dual-Core Xeon® Sequence
CPU Socket : 775
Solution : 70 x 70 x 15mm fan with PWM function, Aluminum Heatsink with Heatpipes embedded, 3U&Workstation server solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | P30G |
| Product Name | Server CPU Coolers |
| Device | Active Heat Sink |
| L | 83 mm (3.27 inch) |
| W | 88.5 mm (3.48 inch) |
| H | 74 mm (2.91 inch) |
| Weight | 270 g (9.53 oz) |