Dynatron Corp. Server CPU Coolers P199/R

Description
CPU Support : Intel® Quad Core Q9550, Q9450, Q9300, Q6700 & Q6600, Core 2 Extreme X6800, Core 2 Duo E6850, Pentium® Dual-Core E2180, Pentium® D 960, Pentium® 4 Extreme Edition CPU Socket : 775 Solution : 80 x 80 x 15mm blower with PWM function, Copper Heatsink 1U server solution
Description
CPU Support : Intel® Quad Core Q9550, Q9450, Q9300, Q6700 & Q6600, Core 2 Extreme X6800, Core 2 Duo E6850, Pentium® Dual-Core E2180, Pentium® D 960, Pentium® 4 Extreme Edition CPU Socket : 775 Solution : 80 x 80 x 15mm blower with PWM function, Copper Heatsink 1U server solution

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - P199/R - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
P199/R
Server CPU Coolers P199/R
CPU Support : Intel® Quad Core Q9550, Q9450, Q9300, Q6700 & Q6600, Core 2 Extreme X6800, Core 2 Duo E6850, Pentium® Dual-Core E2180, Pentium® D 960, Pentium® 4 Extreme Edition CPU Socket : 775 Solution : 80 x 80 x 15mm blower with PWM function, Copper Heatsink 1U server solution

CPU Support : Intel® Quad Core Q9550, Q9450, Q9300, Q6700 & Q6600, Core 2 Extreme X6800, Core 2 Duo E6850, Pentium® Dual-Core E2180, Pentium® D 960, Pentium® 4 Extreme Edition
CPU Socket : 775
Solution : 80 x 80 x 15mm blower with PWM function, Copper Heatsink 1U server solution

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number P199/R
Product Name Server CPU Coolers
Device Active Heat Sink
L 83 mm (3.25 inch)
W 81 mm (3.19 inch)
H 28.5 mm (1.12 inch)
Weight 340 g (12 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Forged Heat Sinks - LF Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Heat Sink; Thermal Resistance Te Connectivity - 72J5050 - Newark, An Avnet Company
Specs
L 57 mm (2.26 inch)
W 18 mm (0.7087 inch)
H 13.49 mm (0.5311 inch)
View Details