CPU Support : Intel® Quad-Core Q9550, Q9450 & Q9300, Core 2 Duo E6000 Sequence, Core 2 Extreme X6800 & Dual-Core Xeon® 3000 Sequence
CPU Socket : 775
Solution : 77 x 77 x 20mm fan with PWM funciton, Aluminum Radial Fin Heatsink with Aluminum Inserted for 2U&Up server solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | P18G |
| Product Name | Server CPU Coolers |
| Device | Active Heat Sink |
| L | 111 mm (4.35 inch) |
| W | 111 mm (4.35 inch) |
| H | 61.8 mm (2.43 inch) |
| Weight | 350 g (12.35 oz) |