Dynatron Corp. Server CPU Coolers K785

Description
CPU Support : LGA 1155: Intel® 2nd Generation Core™ i7-2600, i5-2500 series & Sandy Bridge Xeon® Processors 1220, 1220L, 1225,1230, 1235, 1240, 1245, 1260L, 1270, 1275 & 1280; LGA1156: Intel® Core™ i3 i3-530 & i3-540, Core™ i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750; Xeon® Processor 3400 Series; Core™ i7 Processors, I7-870 & I7-860 CPU Socket : 1155/1156 Solution : 77 x 77 x 20 mm fan with PWM function, Aluminum Fins with Copper insert for 2U&Up server solution Universal Mounting Retention for Socket 1366 and Socket 1156(Factory default setup is socket 1156 mounting)
Description
CPU Support : LGA 1155: Intel® 2nd Generation Core™ i7-2600, i5-2500 series & Sandy Bridge Xeon® Processors 1220, 1220L, 1225,1230, 1235, 1240, 1245, 1260L, 1270, 1275 & 1280; LGA1156: Intel® Core™ i3 i3-530 & i3-540, Core™ i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750; Xeon® Processor 3400 Series; Core™ i7 Processors, I7-870 & I7-860 CPU Socket : 1155/1156 Solution : 77 x 77 x 20 mm fan with PWM function, Aluminum Fins with Copper insert for 2U&Up server solution Universal Mounting Retention for Socket 1366 and Socket 1156(Factory default setup is socket 1156 mounting)

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - K785 - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
K785
Server CPU Coolers K785
CPU Support : LGA 1155: Intel® 2nd Generation Core™ i7-2600, i5-2500 series & Sandy Bridge Xeon® Processors 1220, 1220L, 1225,1230, 1235, 1240, 1245, 1260L, 1270, 1275 & 1280; LGA1156: Intel® Core™ i3 i3-530 & i3-540, Core™ i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750; Xeon® Processor 3400 Series; Core™ i7 Processors, I7-870 & I7-860 CPU Socket : 1155/1156 Solution : 77 x 77 x 20 mm fan with PWM function, Aluminum Fins with Copper insert for 2U&Up server solution Universal Mounting Retention for Socket 1366 and Socket 1156(Factory default setup is socket 1156 mounting)

CPU Support : LGA 1155: Intel® 2nd Generation Core™ i7-2600, i5-2500 series & Sandy Bridge Xeon® Processors 1220, 1220L, 1225,1230, 1235, 1240, 1245, 1260L, 1270, 1275 & 1280; LGA1156: Intel® Core™ i3 i3-530 & i3-540, Core™ i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750; Xeon® Processor 3400 Series; Core™ i7 Processors, I7-870 & I7-860
CPU Socket : 1155/1156
Solution : 77 x 77 x 20 mm fan with PWM function, Aluminum Fins with Copper insert for 2U&Up server solution Universal Mounting Retention for Socket 1366 and Socket 1156(Factory default setup is socket 1156 mounting)

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number K785
Product Name Server CPU Coolers
Device Active Heat Sink
L 90 mm (3.54 inch)
W 90 mm (3.54 inch)
H 62 mm (2.44 inch)
Weight 50 g (1.76 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-my-001-28026 - TPS Elektronik GmbH
Specs
W 57.9 mm (2.28 inch)
H 21 mm (0.8268 inch)
Material Aluminum; AL6061
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details