CPU Support : LGA 1155: Intel® 2nd Generation Core i7-2600, i5-2500 series & Sandy Bridge Xeon® Processors 1220, 1220L, 1225,1230, 1235, 1240, 1245, 1260L, 1270, 1275 & 1280; LGA1156: Intel® Core i3 i3-530 & i3-540, Core i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750; Xeon® Processor 3400 Series; Core i7 Processors, I7-870 & I7-860
CPU Socket : 1155/1156
Solution : 60 x 60 x 25mm fan with PWM function, Copper Base & Aluminum Fins with Heatpipes embedded for 2U&Up server solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | K666 |
| Product Name | Server CPU Coolers |
| Device | Active Heat Sink |
| L | 91 mm (3.57 inch) |
| W | 85 mm (3.35 inch) |
| H | 64 mm (2.52 inch) |
| Weight | 50 g (1.76 oz) |