Dynatron Corp. Server CPU Coolers K618

Description
CPU Support : LGA 1155: Intel® 2nd Generation Core™ i7-2600, i5-2500 series & Sandy Bridge Xeon® Processors 1220, 1220L, 1225,1230, 1235, 1240, 1245, 1260L, 1270, 1275 & 1280; LGA 1156: Intel® Core™ i3 i3-530 & i3-540, Core™ i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750; Xeon® Processor 3400 Series; Core™ i7 Processors, I7-870 & I7-860 CPU Socket : 1155/1156 Solution : Copper based Aluminum heatsink with heatpipes design for 2U Server & Up.
Description
CPU Support : LGA 1155: Intel® 2nd Generation Core™ i7-2600, i5-2500 series & Sandy Bridge Xeon® Processors 1220, 1220L, 1225,1230, 1235, 1240, 1245, 1260L, 1270, 1275 & 1280; LGA 1156: Intel® Core™ i3 i3-530 & i3-540, Core™ i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750; Xeon® Processor 3400 Series; Core™ i7 Processors, I7-870 & I7-860 CPU Socket : 1155/1156 Solution : Copper based Aluminum heatsink with heatpipes design for 2U Server & Up.

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - K618 - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
K618
Server CPU Coolers K618
CPU Support : LGA 1155: Intel® 2nd Generation Core™ i7-2600, i5-2500 series & Sandy Bridge Xeon® Processors 1220, 1220L, 1225,1230, 1235, 1240, 1245, 1260L, 1270, 1275 & 1280; LGA 1156: Intel® Core™ i3 i3-530 & i3-540, Core™ i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750; Xeon® Processor 3400 Series; Core™ i7 Processors, I7-870 & I7-860 CPU Socket : 1155/1156 Solution : Copper based Aluminum heatsink with heatpipes design for 2U Server & Up.

CPU Support : LGA 1155: Intel® 2nd Generation Core™ i7-2600, i5-2500 series & Sandy Bridge Xeon® Processors 1220, 1220L, 1225,1230, 1235, 1240, 1245, 1260L, 1270, 1275 & 1280; LGA 1156: Intel® Core™ i3 i3-530 & i3-540, Core™ i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750; Xeon® Processor 3400 Series; Core™ i7 Processors, I7-870 & I7-860
CPU Socket : 1155/1156
Solution : Copper based Aluminum heatsink with heatpipes design for 2U Server & Up.

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number K618
Product Name Server CPU Coolers
L 90 mm (3.54 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Heat Sinks - 2170488-6 - TE Connectivity
View Details
2 suppliers